Yageo USA Chip Resistor - Surface Mount RT0402DRE0733KL

Description
33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2275-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2275-2-ND
Chip Resistor - Surface Mount 311-2275-2-ND
33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2275-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2275-1-ND
Chip Resistor - Surface Mount 311-2275-1-ND
33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2275-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2275-6-ND
Chip Resistor - Surface Mount 311-2275-6-ND
33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 33K ohm .5% 50ppm - RT0402DRE0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 33K ohm .5% 50ppm
RT0402DRE0733KL
Thin Film Resistors - SMD 1/16W 33K ohm .5% 50ppm RT0402DRE0733KL
Thin Film Resistors - SMD 1/16W 33Kohm .5% 50ppm

Thin Film Resistors - SMD 1/16W 33Kohm .5% 50ppm

Supplier's Site
Res, 33K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2271
Res, 33K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2271
RES, 33K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-2275-2-ND RT0402DRE0733KL 59AK2271
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 33K ohm .5% 50ppm Res, 33K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details