Yageo USA RES 316 OHM 1/16W .5% SMD 0402 RT0402DRE07316RL

Description
RES 316ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 316ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/16W .5% SMD 0402 - RT0402DRE07316RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/16W .5% SMD 0402
RT0402DRE07316RL
RES 316 OHM 1/16W .5% SMD 0402 RT0402DRE07316RL
RES 316ohm 1/16W .5% SMD 0402

RES 316ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRE07316RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRE07316RL-ND
Chip Resistor - Surface Mount RT0402DRE07316RL-ND
316 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRE07316RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRE07316RL
Chip Resistor - Surface Mount RT0402DRE07316RL
RES SMD 316 OHM 0.5% 1/16W 0402

RES SMD 316 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE07316RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE07316RL
Resistors - Chip Resistor - Surface Mount RT0402DRE07316RL
RES SMD 316 OHM 0.5% 1/16W 0402

RES SMD 316 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402DRE07316RL RT0402DRE07316RL-ND RT0402DRE07316RL RT0402DRE07316RL
Product Name RES 316 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers