Yageo USA RES 30 OHM 1/16W .5% 0402 SMD RT0402DRE0730RL

Description
RES 30ohm 1/16W .5% 0402 SMD
Request a Quote Datasheet
Description
RES 30ohm 1/16W .5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/16W .5% 0402 SMD - RT0402DRE0730RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/16W .5% 0402 SMD
RT0402DRE0730RL
RES 30 OHM 1/16W .5% 0402 SMD RT0402DRE0730RL
RES 30ohm 1/16W .5% 0402 SMD

RES 30ohm 1/16W .5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-30UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30UTR-ND
Chip Resistor - Surface Mount 311-30UTR-ND
30 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRE0730RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRE0730RL
Resistors - Chip Resistor - Surface Mount RT0402DRE0730RL
RES SMD 30 OHM 0.5% 1/16W 0402

RES SMD 30 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRE0730RL 311-30UTR-ND RT0402DRE0730RL
Product Name RES 30 OHM 1/16W .5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details