Yageo USA SMD 75 Ohm 0.063W 16W Resistor RT0402DRD0775RL

Description
Res Thin Film 0402 75 Ohm 0.5% 0.063W(1/16W) ±25ppm/°C Pad SMD T/R Product overview: RT0402DRD0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0775RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 75 Ohm 0.5% 0.063W(1/16W) ±25ppm/°C Pad SMD T/R Product overview: RT0402DRD0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0775RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75 Ohm 0.063W 16W Resistor - 52-RT0402DRD0775RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 0.063W 16W Resistor
52-RT0402DRD0775RL
SMD 75 Ohm 0.063W 16W Resistor 52-RT0402DRD0775RL
Res Thin Film 0402 75 Ohm 0.5% 0.063W(1/16W) ±25ppm/°C Pad SMD T/R Product overview: RT0402DRD0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0775RL can be used for catalog matching and distributor lookup.

Res Thin Film 0402 75 Ohm 0.5% 0.063W(1/16W) ±25ppm/°C Pad SMD T/R Product overview: RT0402DRD0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0775RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373897-RT0402DRD0775RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373897-RT0402DRD0775RL
Resistors - Chip Resistor - Surface Mount 1373897-RT0402DRD0775RL
Win Source Part Number: 1373897-RT0402DRD077 5RL Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 75 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373897-RT0402DRD0775RL
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 75 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRD0775RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0775RL-ND
Chip Resistor - Surface Mount RT0402DRD0775RL-ND
75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 75.0 OHM 1/16W .5% SMD 0402 - RT0402DRD0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/16W .5% SMD 0402
RT0402DRD0775RL
RES 75.0 OHM 1/16W .5% SMD 0402 RT0402DRD0775RL
RES 75.0ohm 1/16W .5% SMD 0402

RES 75.0ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD0775RL
Chip Resistor - Surface Mount RT0402DRD0775RL
RES SMD 75 OHM 0.5% 1/16W 0402

RES SMD 75 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0402DRD0775RL 1373897-RT0402DRD0775RL RT0402DRD0775RL-ND RT0402DRD0775RL RT0402DRD0775RL
Product Name SMD 75 Ohm 0.063W 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 75.0 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details