Yageo USA RES 71.5K OHM 1/16W .5% SMD 0402 RT0402DRD0771K5L

Description
RES 71.5Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 71.5Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/16W .5% SMD 0402 - RT0402DRD0771K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/16W .5% SMD 0402
RT0402DRD0771K5L
RES 71.5K OHM 1/16W .5% SMD 0402 RT0402DRD0771K5L
RES 71.5Kohm 1/16W .5% SMD 0402

RES 71.5Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2201-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2201-6-ND
Chip Resistor - Surface Mount 311-2201-6-ND
71.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2201-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2201-2-ND
Chip Resistor - Surface Mount 311-2201-2-ND
71.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2201-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2201-1-ND
Chip Resistor - Surface Mount 311-2201-1-ND
71.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD0771K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0771K5L
Resistors - Chip Resistor - Surface Mount RT0402DRD0771K5L
RES SMD 71.5KOHM 0.5% 1/16W 0402

RES SMD 71.5KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD0771K5L 311-2201-6-ND RT0402DRD0771K5L
Product Name RES 71.5K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 71500 ohms 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details