Yageo USA RES 649 OHM 1/16W .5% SMD 0402 RT0402DRD07649RL

Description
RES 649ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 649ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/16W .5% SMD 0402 - RT0402DRD07649RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/16W .5% SMD 0402
RT0402DRD07649RL
RES 649 OHM 1/16W .5% SMD 0402 RT0402DRD07649RL
RES 649ohm 1/16W .5% SMD 0402

RES 649ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07649RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07649RL-ND
Chip Resistor - Surface Mount RT0402DRD07649RL-ND
649 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

649 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07649RL RT0402DRD07649RL-ND
Product Name RES 649 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 649 ohms 649 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details