Yageo USA Chip Resistor - Surface Mount RT0402DRD075K6L

Description
5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2195-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2195-2-ND
Chip Resistor - Surface Mount 311-2195-2-ND
5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2195-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2195-6-ND
Chip Resistor - Surface Mount 311-2195-6-ND
5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2195-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2195-1-ND
Chip Resistor - Surface Mount 311-2195-1-ND
5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 5.60K OHM 1/16W .5% SMD 0402 - RT0402DRD075K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/16W .5% SMD 0402
RT0402DRD075K6L
RES 5.60K OHM 1/16W .5% SMD 0402 RT0402DRD075K6L
RES 5.60Kohm 1/16W .5% SMD 0402

RES 5.60Kohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRD075K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD075K6L
Resistors - Chip Resistor - Surface Mount RT0402DRD075K6L
RES SMD 5.6K OHM 0.5% 1/16W 0402

RES SMD 5.6K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2195-2-ND RT0402DRD075K6L RT0402DRD075K6L
Product Name Chip Resistor - Surface Mount RES 5.60K OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details