Yageo USA RES 4.75K OHM 1/16W .5% SMD 0402 RT0402DRD074K75L

Description
RES 4.75Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 4.75Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/16W .5% SMD 0402 - RT0402DRD074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/16W .5% SMD 0402
RT0402DRD074K75L
RES 4.75K OHM 1/16W .5% SMD 0402 RT0402DRD074K75L
RES 4.75Kohm 1/16W .5% SMD 0402

RES 4.75Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4432TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4432TR-ND
Chip Resistor - Surface Mount YAG4432TR-ND
4.75 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4432CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4432CT-ND
Chip Resistor - Surface Mount YAG4432CT-ND
4.75 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4432DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4432DKR-ND
Chip Resistor - Surface Mount YAG4432DKR-ND
4.75 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4374
Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4374
RES, 4K75, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K75, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6465
Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6465
RES, 4K75, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K75, 0.5%, 0.063W, THIN FILM, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402DRD074K75L YAG4432TR-ND 59AK4374
Product Name RES 4.75K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Res, 4K75, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 4750 ohms 4750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details