Yageo USA RES 33.0 OHM 1/16W .5% SMD 0402 RT0402DRD0733RL

Description
RES 33.0ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 33.0ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/16W .5% SMD 0402 - RT0402DRD0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/16W .5% SMD 0402
RT0402DRD0733RL
RES 33.0 OHM 1/16W .5% SMD 0402 RT0402DRD0733RL
RES 33.0ohm 1/16W .5% SMD 0402

RES 33.0ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD0733RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0733RL-ND
Chip Resistor - Surface Mount RT0402DRD0733RL-ND
33 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD0733RL RT0402DRD0733RL-ND
Product Name RES 33.0 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 33 ohms 33 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers