Yageo USA RES 2.61K OHM 1/16W .5% SMD 0402 RT0402DRD072K61L

Description
RES 2.61Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 2.61Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/16W .5% SMD 0402 - RT0402DRD072K61L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/16W .5% SMD 0402
RT0402DRD072K61L
RES 2.61K OHM 1/16W .5% SMD 0402 RT0402DRD072K61L
RES 2.61Kohm 1/16W .5% SMD 0402

RES 2.61Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2167-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2167-6-ND
Chip Resistor - Surface Mount 311-2167-6-ND
2.61 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.61 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2167-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2167-1-ND
Chip Resistor - Surface Mount 311-2167-1-ND
2.61 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.61 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2167-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2167-2-ND
Chip Resistor - Surface Mount 311-2167-2-ND
2.61 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.61 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD072K61L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD072K61L
Resistors - Chip Resistor - Surface Mount RT0402DRD072K61L
RES SMD 2.61KOHM 0.5% 1/16W 0402

RES SMD 2.61KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD072K61L 311-2167-6-ND RT0402DRD072K61L
Product Name RES 2.61K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details