Yageo USA Chip Resistor - Surface Mount RT0402DRD0724KL

Description
24 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402DRD0724KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD0724KL-ND
Chip Resistor - Surface Mount RT0402DRD0724KL-ND
24 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 24.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/16W .5% SMD 0402
RT0402DRD0724KL
RES 24.0K OHM 1/16W .5% SMD 0402 RT0402DRD0724KL
RES 24.0Kohm 1/16W .5% SMD 0402

RES 24.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4373
Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4373
RES, 24K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0248
Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0248
RES, 24K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402DRD0724KL-ND RT0402DRD0724KL 59AK4373
Product Name Chip Resistor - Surface Mount RES 24.0K OHM 1/16W .5% SMD 0402 Res, 24K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details