Yageo USA Chip Resistor - Surface Mount RT0402DRD07220RL

Description
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2159-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2159-6-ND
Chip Resistor - Surface Mount 311-2159-6-ND
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2159-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2159-1-ND
Chip Resistor - Surface Mount 311-2159-1-ND
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2159-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2159-2-ND
Chip Resistor - Surface Mount 311-2159-2-ND
220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 220 OHM 1/16W .5% SMD 0402 - RT0402DRD07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/16W .5% SMD 0402
RT0402DRD07220RL
RES 220 OHM 1/16W .5% SMD 0402 RT0402DRD07220RL
RES 220ohm 1/16W .5% SMD 0402

RES 220ohm 1/16W .5% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRD07220RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD07220RL
Resistors - Chip Resistor - Surface Mount RT0402DRD07220RL
RES SMD 220 OHM 0.5% 1/16W 0402

RES SMD 220 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2159-6-ND RT0402DRD07220RL RT0402DRD07220RL
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/16W .5% SMD 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details