Yageo USA RES 1.78K OHM 1/16W .5% SMD 0402 RT0402DRD071K78L

Description
RES 1.78Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 1.78Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/16W .5% SMD 0402 - RT0402DRD071K78L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/16W .5% SMD 0402
RT0402DRD071K78L
RES 1.78K OHM 1/16W .5% SMD 0402 RT0402DRD071K78L
RES 1.78Kohm 1/16W .5% SMD 0402

RES 1.78Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2153-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2153-1-ND
Chip Resistor - Surface Mount 311-2153-1-ND
1.78 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.78 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2153-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2153-2-ND
Chip Resistor - Surface Mount 311-2153-2-ND
1.78 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.78 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2153-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2153-6-ND
Chip Resistor - Surface Mount 311-2153-6-ND
1.78 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.78 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD071K78L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD071K78L
Resistors - Chip Resistor - Surface Mount RT0402DRD071K78L
RES SMD 1.78KOHM 0.5% 1/16W 0402

RES SMD 1.78KOHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402DRD071K78L 311-2153-1-ND RT0402DRD071K78L
Product Name RES 1.78K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1780 ohms 1780 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details