Yageo USA RES 1.10K OHM 1/16W .5% SMD 0402 RT0402DRD071K1L

Description
RES 1.10Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 1.10Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/16W .5% SMD 0402 - RT0402DRD071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/16W .5% SMD 0402
RT0402DRD071K1L
RES 1.10K OHM 1/16W .5% SMD 0402 RT0402DRD071K1L
RES 1.10Kohm 1/16W .5% SMD 0402

RES 1.10Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402DRD071K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD071K1LCT-ND
Chip Resistor - Surface Mount 13-RT0402DRD071K1LCT-ND
RES SMD 1.1K OHM 0.5% 1/16W 0402

RES SMD 1.1K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRD071K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD071K1LDKR-ND
Chip Resistor - Surface Mount 13-RT0402DRD071K1LDKR-ND
RES SMD 1.1K OHM 0.5% 1/16W 0402

RES SMD 1.1K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402DRD071K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402DRD071K1LTR-ND
Chip Resistor - Surface Mount 13-RT0402DRD071K1LTR-ND
1.1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD071K1L 13-RT0402DRD071K1LCT-ND
Product Name RES 1.10K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details