Yageo USA RES 13.0K OHM 1/16W .5% SMD 0402 RT0402DRD0713KL

Description
RES 13.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 13.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0713KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/16W .5% SMD 0402
RT0402DRD0713KL
RES 13.0K OHM 1/16W .5% SMD 0402 RT0402DRD0713KL
RES 13.0Kohm 1/16W .5% SMD 0402

RES 13.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2142-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2142-6-ND
Chip Resistor - Surface Mount 311-2142-6-ND
13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2142-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2142-2-ND
Chip Resistor - Surface Mount 311-2142-2-ND
13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2142-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2142-1-ND
Chip Resistor - Surface Mount 311-2142-1-ND
13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES SMD 13K OHM 0.5% 1/16W 0402 - 898-RT0402DRD0713KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 13K OHM 0.5% 1/16W 0402
898-RT0402DRD0713KL
RES SMD 13K OHM 0.5% 1/16W 0402 898-RT0402DRD0713KL
RES SMD 13K OHM 0.5% 1/16W 0402

RES SMD 13K OHM 0.5% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402DRD0713KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0713KL
Resistors - Chip Resistor - Surface Mount RT0402DRD0713KL
RES SMD 13K OHM 0.5% 1/16W 0402

RES SMD 13K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402DRD0713KL 311-2142-6-ND 898-RT0402DRD0713KL RT0402DRD0713KL
Product Name RES 13.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount RES SMD 13K OHM 0.5% 1/16W 0402 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Resistance Range 13000 ohms 13000 ohms 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4123FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details