Yageo USA RES 127 OHM 1/16W .5% SMD 0402 RT0402DRD07127RL

Description
RES 127ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 127ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/16W .5% SMD 0402 - RT0402DRD07127RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/16W .5% SMD 0402
RT0402DRD07127RL
RES 127 OHM 1/16W .5% SMD 0402 RT0402DRD07127RL
RES 127ohm 1/16W .5% SMD 0402

RES 127ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD07127RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402DRD07127RL-ND
Chip Resistor - Surface Mount RT0402DRD07127RL-ND
127 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

127 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402DRD07127RL RT0402DRD07127RL-ND
Product Name RES 127 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data