Yageo USA RES 100 OHM 1/16W .5% SMD 0402 RT0402DRD07100RL

Description
RES 100ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 100ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/16W .5% SMD 0402 - RT0402DRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W .5% SMD 0402
RT0402DRD07100RL
RES 100 OHM 1/16W .5% SMD 0402 RT0402DRD07100RL
RES 100ohm 1/16W .5% SMD 0402

RES 100ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2128-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2128-1-ND
Chip Resistor - Surface Mount 311-2128-1-ND
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2128-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2128-6-ND
Chip Resistor - Surface Mount 311-2128-6-ND
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2128-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2128-2-ND
Chip Resistor - Surface Mount 311-2128-2-ND
100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3711
Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3711
RES, 100R, 0.5%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4368
Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4368
RES, 100R, 0.5%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402DRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD07100RL
Chip Resistor - Surface Mount RT0402DRD07100RL
RES SMD 100 OHM 0.5% 1/16W 0402

RES SMD 100 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402DRD07100RL 311-2128-1-ND 58AK3711 RT0402DRD07100RL
Product Name RES 100 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details