RES 10K OHM 0.5% 1/16W 0402
RES 10K OHM 0.5% 1/16W 0402
RES 10K OHM 0.5% 1/16W 0402
RES 10K OHM 0.5% 1/16W 0402
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0402DRB0710KLCT-ND | RT0402DRB0710KL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |