RES 1.37KOHM 1/16W .25% SMD 0402
1.37 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.37 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.37 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 1.37K OHM 1/16W 0402
RES SMD 1.37K OHM 0.25% 1/16W
RES SMD 1.37K OHM 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RT0402CRE071K37L | YAG4423TR-ND | RT0402CRE071K37L | 898-RT0402CRE071K37L | RT0402CRE071K37L |
| Product Name | RES 1.37KOHM 1/16W .25% SMD 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 1.37K OHM 0.25% 1/16W | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0402; 0402 (1005 Metric) | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |