Yageo USA RES 182 OHM 1/16W .25% SMD 0402 RT0402CRE07182RL

Description
RES 182ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 182ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/16W .25% SMD 0402 - RT0402CRE07182RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/16W .25% SMD 0402
RT0402CRE07182RL
RES 182 OHM 1/16W .25% SMD 0402 RT0402CRE07182RL
RES 182ohm 1/16W .25% SMD 0402

RES 182ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRE07182RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRE07182RL-ND
Chip Resistor - Surface Mount RT0402CRE07182RL-ND
182 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

182 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRE07182RL RT0402CRE07182RL-ND
Product Name RES 182 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 182 ohms 182 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details