Yageo USA RES 100 OHM 1/16W .25% SMD 0402 RT0402CRE07100RL

Description
RES 100ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 100ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/16W .25% SMD 0402 - RT0402CRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W .25% SMD 0402
RT0402CRE07100RL
RES 100 OHM 1/16W .25% SMD 0402 RT0402CRE07100RL
RES 100ohm 1/16W .25% SMD 0402

RES 100ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRE07100RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRE07100RL-ND
Chip Resistor - Surface Mount RT0402CRE07100RL-ND
100 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402CRE07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402CRE07100RL
Chip Resistor - Surface Mount RT0402CRE07100RL
RES SMD 100 OHM 0.25% 1/16W 0402

RES SMD 100 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402CRE07100RL RT0402CRE07100RL-ND RT0402CRE07100RL
Product Name RES 100 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details