39 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 39.0ohm 1/16W .25% SMD 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0402CRD0739RL-ND | RT0402CRD0739RL |
| Product Name | Chip Resistor - Surface Mount | RES 39.0 OHM 1/16W .25% SMD 0402 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Resistance Range | 39 ohms | 39 ohms |