Yageo USA Chip Resistor - Surface Mount RT0402BRE077K68L

Description
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRE077K68L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE077K68L-ND
Chip Resistor - Surface Mount RT0402BRE077K68L-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE077K68L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE077K68L
Chip Resistor - Surface Mount RT0402BRE077K68L
RES SMD 7.68KOHM 0.1% 1/16W 0402

RES SMD 7.68KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8096
Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8096
RES, 7K68, 0.1%, 0.063W, THIN FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.063W, THIN FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6202
Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6202
RES, 7K68, 0.1%, 0.063W, THIN FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.063W, THIN FILM, 0402; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RT0402BRE077K68L-ND RT0402BRE077K68L 58AK8096
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 7K68, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details