Yageo USA RES 680 OHM 1/16W .1% SMD 0402 RT0402BRE07680RL

Description
RES 680ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 680ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/16W .1% SMD 0402 - RT0402BRE07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/16W .1% SMD 0402
RT0402BRE07680RL
RES 680 OHM 1/16W .1% SMD 0402 RT0402BRE07680RL
RES 680ohm 1/16W .1% SMD 0402

RES 680ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE07680RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE07680RL-ND
Chip Resistor - Surface Mount RT0402BRE07680RL-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRE07680RL RT0402BRE07680RL-ND
Product Name RES 680 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details