Yageo USA RES 51.1K OHM 1/16W .1% SMD 0402 RT0402BRE0751K1L

Description
RES 51.1Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 51.1Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/16W .1% SMD 0402 - RT0402BRE0751K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/16W .1% SMD 0402
RT0402BRE0751K1L
RES 51.1K OHM 1/16W .1% SMD 0402 RT0402BRE0751K1L
RES 51.1Kohm 1/16W .1% SMD 0402

RES 51.1Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0751K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE0751K1L-ND
Chip Resistor - Surface Mount RT0402BRE0751K1L-ND
51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE0751K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0751K1L
Chip Resistor - Surface Mount RT0402BRE0751K1L
RES SMD 51.1KOHM 0.1% 1/16W 0402

RES SMD 51.1KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRE0751K1L RT0402BRE0751K1L-ND RT0402BRE0751K1L
Product Name RES 51.1K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 51100 ohms 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details