Yageo USA RES 47.0K OHM 1/16W .1% SMD 0402 RT0402BRE0747KL

Description
RES 47.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 47.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/16W .1% SMD 0402
RT0402BRE0747KL
RES 47.0K OHM 1/16W .1% SMD 0402 RT0402BRE0747KL
RES 47.0Kohm 1/16W .1% SMD 0402

RES 47.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4391TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4391TR-ND
Chip Resistor - Surface Mount YAG4391TR-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4391CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4391CT-ND
Chip Resistor - Surface Mount YAG4391CT-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4391DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4391DKR-ND
Chip Resistor - Surface Mount YAG4391DKR-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0747KL
Chip Resistor - Surface Mount RT0402BRE0747KL
RES SMD 47K OHM 0.1% 1/16W 0402

RES SMD 47K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8853
Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8853
RES, 47K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 47K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4152
Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4152
RES, 47K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRE0747KL YAG4391TR-ND RT0402BRE0747KL 82AH8853 49AK4152
Product Name RES 47.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data