Yageo USA RES 40.2K OHM 1/16W .1% SMD 0402 RT0402BRE0740K2L

Description
RES 40.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 40.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/16W .1% SMD 0402 - RT0402BRE0740K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/16W .1% SMD 0402
RT0402BRE0740K2L
RES 40.2K OHM 1/16W .1% SMD 0402 RT0402BRE0740K2L
RES 40.2Kohm 1/16W .1% SMD 0402

RES 40.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4386TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4386TR-ND
Chip Resistor - Surface Mount YAG4386TR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4386DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4386DKR-ND
Chip Resistor - Surface Mount YAG4386DKR-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4386CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4386CT-ND
Chip Resistor - Surface Mount YAG4386CT-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE0740K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0740K2L
Resistors - Chip Resistor - Surface Mount RT0402BRE0740K2L
RES SMD 40.2KOHM 0.1% 1/16W 0402

RES SMD 40.2KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0236
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0236
RES, 40K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4356
Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4356
RES, 40K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE0740K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0740K2L
Chip Resistor - Surface Mount RT0402BRE0740K2L
RES SMD 40.2KOHM 0.1% 1/16W 0402

RES SMD 40.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRE0740K2L YAG4386TR-ND RT0402BRE0740K2L 59AK0236 RT0402BRE0740K2L
Product Name RES 40.2K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 40K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 40200 ohms 40200 ohms 40200 ohms 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details