Yageo USA Chip Resistor - Surface Mount RT0402BRE0733KL

Description
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4374TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4374TR-ND
Chip Resistor - Surface Mount YAG4374TR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4374CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4374CT-ND
Chip Resistor - Surface Mount YAG4374CT-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4374DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4374DKR-ND
Chip Resistor - Surface Mount YAG4374DKR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 33.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/16W .1% SMD 0402
RT0402BRE0733KL
RES 33.0K OHM 1/16W .1% SMD 0402 RT0402BRE0733KL
RES 33.0Kohm 1/16W .1% SMD 0402

RES 33.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0733KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0733KL
Chip Resistor - Surface Mount RT0402BRE0733KL
RES SMD 33K OHM 0.1% 1/16W 0402

RES SMD 33K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0234
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0234
RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3701
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3701
RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4374TR-ND RT0402BRE0733KL RT0402BRE0733KL 59AK0234
Product Name Chip Resistor - Surface Mount RES 33.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers