Yageo USA Chip Resistor - Surface Mount RT0402BRE0730KL

Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4372TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4372TR-ND
Chip Resistor - Surface Mount YAG4372TR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4372DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4372DKR-ND
Chip Resistor - Surface Mount YAG4372DKR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4372CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4372CT-ND
Chip Resistor - Surface Mount YAG4372CT-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 30.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/16W .1% SMD 0402
RT0402BRE0730KL
RES 30.0K OHM 1/16W .1% SMD 0402 RT0402BRE0730KL
RES 30.0Kohm 1/16W .1% SMD 0402

RES 30.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0730KL
Chip Resistor - Surface Mount RT0402BRE0730KL
RES SMD 30K OHM 0.1% 1/16W 0402

RES SMD 30K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE0730KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0730KL
Resistors - Chip Resistor - Surface Mount RT0402BRE0730KL
RES SMD 30K OHM 0.1% 1/16W 0402

RES SMD 30K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 30K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8850
Res, 30K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8850
RES, 30K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 30K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4149
Res, 30K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4149
RES, 30K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG4372TR-ND RT0402BRE0730KL RT0402BRE0730KL RT0402BRE0730KL 82AH8850 49AK4149
Product Name Chip Resistor - Surface Mount RES 30.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 30K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 30K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details