Yageo USA RES 300 OHM 1/16W .1% SMD 0402 RT0402BRE07300RL

Description
RES 300ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 300ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/16W .1% SMD 0402 - RT0402BRE07300RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/16W .1% SMD 0402
RT0402BRE07300RL
RES 300 OHM 1/16W .1% SMD 0402 RT0402BRE07300RL
RES 300ohm 1/16W .1% SMD 0402

RES 300ohm 1/16W .1% SMD 0402

Supplier's Site
SMD 300 OHM 16W Resistor - 52-RT0402BRE07300RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 OHM 16W Resistor
52-RT0402BRE07300RL
SMD 300 OHM 16W Resistor 52-RT0402BRE07300RL
RES SMD 300 OHM 0.1% 1/16W 0402 Product overview: RT0402BRE07300RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE07300RL can be used for catalog matching and distributor lookup.

RES SMD 300 OHM 0.1% 1/16W 0402 Product overview: RT0402BRE07300RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE07300RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE07300RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE07300RL-ND
Chip Resistor - Surface Mount RT0402BRE07300RL-ND
300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

300 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373694-RT0402BRE07300RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373694-RT0402BRE07300RL
Resistors - Chip Resistor - Surface Mount 1373694-RT0402BRE07300RL
Win Source Part Number: 1373694-RT0402BRE073 00RL Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 300 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373694-RT0402BRE07300RL
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 300 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE07300RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE07300RL
Chip Resistor - Surface Mount RT0402BRE07300RL
RES SMD 300 OHM 0.1% 1/16W 0402

RES SMD 300 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4968
Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4968
RES, 300R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 300R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRE07300RL 52-RT0402BRE07300RL RT0402BRE07300RL-ND 1373694-RT0402BRE07300RL RT0402BRE07300RL 58AK4968
Product Name RES 300 OHM 1/16W .1% SMD 0402 SMD 300 OHM 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 300R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details