Yageo USA Chip Resistor - Surface Mount RT0402BRE0728KL

Description
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRE0728KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE0728KL-ND
Chip Resistor - Surface Mount RT0402BRE0728KL-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 28.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0728KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/16W .1% SMD 0402
RT0402BRE0728KL
RES 28.0K OHM 1/16W .1% SMD 0402 RT0402BRE0728KL
RES 28.0Kohm 1/16W .1% SMD 0402

RES 28.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4350
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4350
RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3698
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3698
RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402BRE0728KL-ND RT0402BRE0728KL 59AK4350
Product Name Chip Resistor - Surface Mount RES 28.0K OHM 1/16W .1% SMD 0402 Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details