Yageo USA Chip Resistor - Surface Mount RT0402BRE0727KL

Description
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4364TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4364TR-ND
Chip Resistor - Surface Mount YAG4364TR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4364DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4364DKR-ND
Chip Resistor - Surface Mount YAG4364DKR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4364CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4364CT-ND
Chip Resistor - Surface Mount YAG4364CT-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 27.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0727KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/16W .1% SMD 0402
RT0402BRE0727KL
RES 27.0K OHM 1/16W .1% SMD 0402 RT0402BRE0727KL
RES 27.0Kohm 1/16W .1% SMD 0402

RES 27.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0727KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0727KL
Chip Resistor - Surface Mount RT0402BRE0727KL
RES SMD 27K OHM 0.1% 1/16W 0402

RES SMD 27K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 27K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6196
Res, 27K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6196
RES, 27K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4364TR-ND RT0402BRE0727KL RT0402BRE0727KL 58AK6196
Product Name Chip Resistor - Surface Mount RES 27.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 27K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details