Yageo USA RES 24.0K OHM 1/16W .1% SMD 0402 RT0402BRE0724KL

Description
RES 24.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 24.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/16W .1% SMD 0402
RT0402BRE0724KL
RES 24.0K OHM 1/16W .1% SMD 0402 RT0402BRE0724KL
RES 24.0Kohm 1/16W .1% SMD 0402

RES 24.0Kohm 1/16W .1% SMD 0402

Supplier's Site
SMD 16W Resistor - 52-RT0402BRE0724KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRE0724KL
SMD 16W Resistor 52-RT0402BRE0724KL
RES SMD 24K OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0724KL can be used for catalog matching and distributor lookup.

RES SMD 24K OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0724KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0724KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4361TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4361TR-ND
Chip Resistor - Surface Mount YAG4361TR-ND
24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4361DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4361DKR-ND
Chip Resistor - Surface Mount YAG4361DKR-ND
24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4361CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4361CT-ND
Chip Resistor - Surface Mount YAG4361CT-ND
24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE0724KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0724KL
Resistors - Chip Resistor - Surface Mount RT0402BRE0724KL
RES SMD 24K OHM 0.1% 1/16W 0402

RES SMD 24K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0231
Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0231
RES, 24K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3696
Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3696
RES, 24K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRE0724KL 52-RT0402BRE0724KL YAG4361TR-ND RT0402BRE0724KL 59AK0231
Product Name RES 24.0K OHM 1/16W .1% SMD 0402 SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 24K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers