Yageo USA RES 232 OHM 1/16W .1% SMD 0402 RT0402BRE07232RL

Description
RES 232ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 232ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/16W .1% SMD 0402 - RT0402BRE07232RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/16W .1% SMD 0402
RT0402BRE07232RL
RES 232 OHM 1/16W .1% SMD 0402 RT0402BRE07232RL
RES 232ohm 1/16W .1% SMD 0402

RES 232ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRE07232RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE07232RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE07232RLTR-ND
232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE07232RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE07232RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE07232RLDKR-ND
RES SMD 232 OHM 0.1% 1/16W 0402

RES SMD 232 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE07232RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE07232RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE07232RLCT-ND
RES SMD 232 OHM 0.1% 1/16W 0402

RES SMD 232 OHM 0.1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRE07232RL 13-RT0402BRE07232RLTR-ND
Product Name RES 232 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details