Yageo USA RES 1.20K OHM 1/16W .1% SMD 0402 RT0402BRE071K2L

Description
RES 1.20Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 1.20Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/16W .1% SMD 0402 - RT0402BRE071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/16W .1% SMD 0402
RT0402BRE071K2L
RES 1.20K OHM 1/16W .1% SMD 0402 RT0402BRE071K2L
RES 1.20Kohm 1/16W .1% SMD 0402

RES 1.20Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4347TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4347TR-ND
Chip Resistor - Surface Mount YAG4347TR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4347DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4347DKR-ND
Chip Resistor - Surface Mount YAG4347DKR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4347CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4347CT-ND
Chip Resistor - Surface Mount YAG4347CT-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4334
Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4334
RES, 1K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4967
Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4967
RES, 1K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE071K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE071K2L
Resistors - Chip Resistor - Surface Mount RT0402BRE071K2L
RES SMD 1.2K OHM 0.1% 1/16W 0402

RES SMD 1.2K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRE071K2L YAG4347TR-ND 59AK4334 RT0402BRE071K2L
Product Name RES 1.20K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 1K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1445513 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details