Yageo USA RES 10.0 OHM 1/16W .1% SMD 0402 RT0402BRE0710RL

Description
RES 10.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 10.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/16W .1% SMD 0402 - RT0402BRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/16W .1% SMD 0402
RT0402BRE0710RL
RES 10.0 OHM 1/16W .1% SMD 0402 RT0402BRE0710RL
RES 10.0ohm 1/16W .1% SMD 0402

RES 10.0ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0710RLTR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0710RLDKR-ND
RES SMD 10 OHM 0.1% 1/16W 0402

RES SMD 10 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE0710RLCT-ND
RES SMD 10 OHM 0.1% 1/16W 0402

RES SMD 10 OHM 0.1% 1/16W 0402

Buy Now Datasheet
SMD 10 OHM 16W Resistor - 52-RT0402BRE0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 16W Resistor
52-RT0402BRE0710RL
SMD 10 OHM 16W Resistor 52-RT0402BRE0710RL
RES SMD 10 OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0710RL can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0710RL
Chip Resistor - Surface Mount RT0402BRE0710RL
RES SMD 10 OHM 0.1% 1/16W 0402

RES SMD 10 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3687
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3687
RES, 10R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0222
Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0222
RES, 10R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRE0710RL 13-RT0402BRE0710RLTR-ND 52-RT0402BRE0710RL RT0402BRE0710RL 58AK3687
Product Name RES 10.0 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount SMD 10 OHM 16W Resistor Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers