Yageo USA Chip Resistor - Surface Mount RT0402BRE0710KL

Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2305TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2305TR-ND
Chip Resistor - Surface Mount YAG2305TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2305DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2305DKR-ND
Chip Resistor - Surface Mount YAG2305DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2305CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2305CT-ND
Chip Resistor - Surface Mount YAG2305CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
0.0625W 50V Resistor - 52-RT0402BRE0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0625W 50V Resistor
52-RT0402BRE0710KL
0.0625W 50V Resistor 52-RT0402BRE0710KL
10kΩ 0.1% 0402 Thin Film Resistor, 0.0625W, 50V, 50ppm Product overview: RT0402BRE0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0625W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0710KL can be used for catalog matching and distributor lookup.

10kΩ 0.1% 0402 Thin Film Resistor, 0.0625W, 50V, 50ppm Product overview: RT0402BRE0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0625W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1328642-RT0402BRE0710KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328642-RT0402BRE0710KL
Resistors - Chip Resistor - Surface Mount 1328642-RT0402BRE0710KL
Manufacturer: Yageo Win Source Part Number: 1328642-RT0402BRE071 0KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0402BRE0710KL-ND,Y AG2305TR,YAG2305DKR, YAG2305CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328642-RT0402BRE0710KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0402BRE0710KL-ND,YAG2305TR,YAG2305DKR,YAG2305CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 10.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/16W .1% SMD 0402
RT0402BRE0710KL
RES 10.0K OHM 1/16W .1% SMD 0402 RT0402BRE0710KL
RES 10.0Kohm 1/16W .1% SMD 0402

RES 10.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0710KL
Chip Resistor - Surface Mount RT0402BRE0710KL
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8843
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8843
RES, 10K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4140
Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4140
RES, 10K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG2305TR-ND 52-RT0402BRE0710KL 1328642-RT0402BRE0710KL RT0402BRE0710KL RT0402BRE0710KL 82AH8843 49AK4140
Product Name Chip Resistor - Surface Mount 0.0625W 50V Resistor Resistors - Chip Resistor - Surface Mount RES 10.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details