Yageo USA RES 100 OHM 1/16W .1% SMD 0402 RT0402BRE07100RL

Description
RES 100ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 100ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/16W .1% SMD 0402 - RT0402BRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W .1% SMD 0402
RT0402BRE07100RL
RES 100 OHM 1/16W .1% SMD 0402 RT0402BRE07100RL
RES 100ohm 1/16W .1% SMD 0402

RES 100ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4328TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4328TR-ND
Chip Resistor - Surface Mount YAG4328TR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4328DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4328DKR-ND
Chip Resistor - Surface Mount YAG4328DKR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4328CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4328CT-ND
Chip Resistor - Surface Mount YAG4328CT-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE07100RL
Chip Resistor - Surface Mount RT0402BRE07100RL
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8845
Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8845
RES, 100R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4143
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4143
RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4142
Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4142
RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRE07100RL YAG4328TR-ND RT0402BRE07100RL 82AH8845 49AK4143
Product Name RES 100 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 100R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details