Yageo USA Chip Resistor - Surface Mount RT0402BRE07100KL

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2304DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2304DKR-ND
Chip Resistor - Surface Mount YAG2304DKR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2304CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2304CT-ND
Chip Resistor - Surface Mount YAG2304CT-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2304TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2304TR-ND
Chip Resistor - Surface Mount YAG2304TR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0402BRE07100KL
892449-RT0402BRE07100KL
Chip Resistor - Surface Mount - RT0402BRE07100KL 892449-RT0402BRE07100KL
Manufacturer: Yageo Win Source Part Number: 892449-RT0402BRE0710 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2304DKR, RT0402BRE07100KL-ND, YAG2304TR, YAG2304CT

Manufacturer: Yageo
Win Source Part Number: 892449-RT0402BRE07100KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2304DKR, RT0402BRE07100KL-ND, YAG2304TR, YAG2304CT

Buy Now Datasheet
SMD 50V Resistor - 52-RT0402BRE07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-RT0402BRE07100KL
SMD 50V Resistor 52-RT0402BRE07100KL
Thin Film Chip Resistor 0402 100K Ohm 0.1% 50V SMD Product overview: RT0402BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE07100KL can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 100K Ohm 0.1% 50V SMD Product overview: RT0402BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100K OHM 1/16W .1% SMD 0402 - RT0402BRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/16W .1% SMD 0402
RT0402BRE07100KL
RES 100K OHM 1/16W .1% SMD 0402 RT0402BRE07100KL
RES 100Kohm 1/16W .1% SMD 0402

RES 100Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE07100KL
Chip Resistor - Surface Mount RT0402BRE07100KL
RES SMD 100K OHM 0.1% 1/16W 0402

RES SMD 100K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 100K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8844
Res, 100K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8844
RES, 100K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4141
Res, 100K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4141
RES, 100K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG2304DKR-ND YAG2304CT-ND 892449-RT0402BRE07100KL 52-RT0402BRE07100KL RT0402BRE07100KL RT0402BRE07100KL 82AH8844 49AK4141
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT0402BRE07100KL SMD 50V Resistor RES 100K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 100K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 100K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details