Yageo USA YageoThin Film Resistors - SMD 1/16W 91K ohm .1% 25ppm RT0402BRD0791KL

Description
YageoThin Film Resistors - SMD 1/16W 91Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 91Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 91K ohm .1% 25ppm - RT0402BRD0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 91K ohm .1% 25ppm
RT0402BRD0791KL
YageoThin Film Resistors - SMD 1/16W 91K ohm .1% 25ppm RT0402BRD0791KL
YageoThin Film Resistors - SMD 1/16W 91Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 91Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1491TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1491TR-ND
Chip Resistor - Surface Mount YAG1491TR-ND
91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1491DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1491DKR-ND
Chip Resistor - Surface Mount YAG1491DKR-ND
91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1491CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1491CT-ND
Chip Resistor - Surface Mount YAG1491CT-ND
91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0791KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0791KL
Chip Resistor - Surface Mount RT0402BRD0791KL
RES SMD 91K OHM 0.1% 1/16W 0402

RES SMD 91K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 91K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5584
Res, 91K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5584
RES, 91K, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 91K, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4135
Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4135
RES, 91K, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4136
Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4136
RES, 91K, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD0791KL YAG1491TR-ND RT0402BRD0791KL 46AK5584 49AK4135
Product Name YageoThin Film Resistors - SMD 1/16W 91K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 91K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 91K, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 91000 ohms 91000 ohms 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details