Yageo USA RES 8.45K OHM 1/16W .1% SMD 0402 RT0402BRD078K45L

Description
RES 8.45Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 8.45Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/16W .1% SMD 0402 - RT0402BRD078K45L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/16W .1% SMD 0402
RT0402BRD078K45L
RES 8.45K OHM 1/16W .1% SMD 0402 RT0402BRD078K45L
RES 8.45Kohm 1/16W .1% SMD 0402

RES 8.45Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4319TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4319TR-ND
Chip Resistor - Surface Mount YAG4319TR-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4319DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4319DKR-ND
Chip Resistor - Surface Mount YAG4319DKR-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4319CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4319CT-ND
Chip Resistor - Surface Mount YAG4319CT-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD078K45L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD078K45L
Chip Resistor - Surface Mount RT0402BRD078K45L
RES SMD 8.45KOHM 0.1% 1/16W 0402

RES SMD 8.45KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 8K45, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8839
Res, 8K45, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8839
RES, 8K45, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 8K45, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 8K45, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8072
Res, 8K45, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8072
RES, 8K45, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.063W, THIN FILM, 0402; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD078K45L YAG4319TR-ND RT0402BRD078K45L 82AH8839 58AK8072
Product Name RES 8.45K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K45, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 8K45, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 8450 ohms 8450 ohms 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details