Yageo USA Chip Resistor - Surface Mount RT0402BRD07732RL

Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1475TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1475TR-ND
Chip Resistor - Surface Mount YAG1475TR-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1475CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1475CT-ND
Chip Resistor - Surface Mount YAG1475CT-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1475DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1475DKR-ND
Chip Resistor - Surface Mount YAG1475DKR-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 732 OHM 16W Resistor - 52-RT0402BRD07732RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 732 OHM 16W Resistor
52-RT0402BRD07732RL
SMD 732 OHM 16W Resistor 52-RT0402BRD07732RL
RES SMD 732 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07732RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 732 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 732 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07732RL can be used for catalog matching and distributor lookup.

RES SMD 732 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07732RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 732 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 732 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07732RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373758-RT0402BRD07732RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373758-RT0402BRD07732RL
Resistors - Chip Resistor - Surface Mount 1373758-RT0402BRD07732RL
Win Source Part Number: 1373758-RT0402BRD077 32RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 732 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373758-RT0402BRD07732RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 732 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 732 ohm .1% 25ppm - RT0402BRD07732RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 732 ohm .1% 25ppm
RT0402BRD07732RL
YageoThin Film Resistors - SMD 1/16W 732 ohm .1% 25ppm RT0402BRD07732RL
YageoThin Film Resistors - SMD 1/16W 732ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 732ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD07732RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07732RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07732RL
RES SMD 732 OHM 0.1% 1/16W 0402

RES SMD 732 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07732RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07732RL
Chip Resistor - Surface Mount RT0402BRD07732RL
RES SMD 732 OHM 0.1% 1/16W 0402

RES SMD 732 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1475TR-ND 52-RT0402BRD07732RL 1373758-RT0402BRD07732RL RT0402BRD07732RL RT0402BRD07732RL RT0402BRD07732RL
Product Name Chip Resistor - Surface Mount SMD 732 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 732 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 732 ohms 732 ohms 732 ohms 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details