Yageo USA RES 6.20K OHM 1/16W .1% SMD 0402 RT0402BRD076K2L

Description
RES 6.20Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 6.20Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/16W .1% SMD 0402 - RT0402BRD076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/16W .1% SMD 0402
RT0402BRD076K2L
RES 6.20K OHM 1/16W .1% SMD 0402 RT0402BRD076K2L
RES 6.20Kohm 1/16W .1% SMD 0402

RES 6.20Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4302TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4302TR-ND
Chip Resistor - Surface Mount YAG4302TR-ND
6.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4302DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4302DKR-ND
Chip Resistor - Surface Mount YAG4302DKR-ND
6.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4302CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4302CT-ND
Chip Resistor - Surface Mount YAG4302CT-ND
6.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2212
Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2212
RES, 6K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8064
Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8064
RES, 6K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD076K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD076K2L
Chip Resistor - Surface Mount RT0402BRD076K2L
RES SMD 6.2K OHM 0.1% 1/16W 0402

RES SMD 6.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD076K2L YAG4302TR-ND 59AK2212 RT0402BRD076K2L
Product Name RES 6.20K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 6K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms 6200 ohms 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details