YageoThin Film Resistors - SMD 1/16W 698ohm .1% 25ppm
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
698 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 698 OHM 0.1% 1/16W 0402
RES SMD 698 OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0402BRD07698RL | YAG1469TR-ND | RT0402BRD07698RL | RT0402BRD07698RL |
| Product Name | YageoThin Film Resistors - SMD 1/16W 698 ohm .1% 25ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 698 ohms | 698 ohms | 698 ohms | 698 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |