Yageo USA RES 68.0 OHM 1/16W .1% SMD 0402 RT0402BRD0768RL

Description
RES 68.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 68.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0 OHM 1/16W .1% SMD 0402 - RT0402BRD0768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/16W .1% SMD 0402
RT0402BRD0768RL
RES 68.0 OHM 1/16W .1% SMD 0402 RT0402BRD0768RL
RES 68.0ohm 1/16W .1% SMD 0402

RES 68.0ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1468TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1468TR-ND
Chip Resistor - Surface Mount YAG1468TR-ND
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1468CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1468CT-ND
Chip Resistor - Surface Mount YAG1468CT-ND
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1468DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1468DKR-ND
Chip Resistor - Surface Mount YAG1468DKR-ND
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4323
Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4323
RES, 68R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2215
Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2215
RES, 68R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0768RL
Chip Resistor - Surface Mount RT0402BRD0768RL
RES SMD 68 OHM 0.1% 1/16W 0402

RES SMD 68 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0768RL YAG1468TR-ND 59AK4323 RT0402BRD0768RL
Product Name RES 68.0 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 68R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details