Yageo USA RES 5.23K OHM 1/16W .1% SMD 0402 RT0402BRD075K23L

Description
RES 5.23Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 5.23Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/16W .1% SMD 0402 - RT0402BRD075K23L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/16W .1% SMD 0402
RT0402BRD075K23L
RES 5.23K OHM 1/16W .1% SMD 0402 RT0402BRD075K23L
RES 5.23Kohm 1/16W .1% SMD 0402

RES 5.23Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4288TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4288TR-ND
Chip Resistor - Surface Mount YAG4288TR-ND
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4288CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4288CT-ND
Chip Resistor - Surface Mount YAG4288CT-ND
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4288DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4288DKR-ND
Chip Resistor - Surface Mount YAG4288DKR-ND
5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.23 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD075K23L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD075K23L
Chip Resistor - Surface Mount RT0402BRD075K23L
RES SMD 5.23KOHM 0.1% 1/16W 0402

RES SMD 5.23KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6407
Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6407
RES, 5K23, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4314
Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4314
RES, 5K23, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD075K23L YAG4288TR-ND RT0402BRD075K23L 59AK6407
Product Name RES 5.23K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K23, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 5230 ohms 5230 ohms 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details