54.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 54.2K OHM 0.1% 1/16W 0402
RES 54.2K OHM 0.1% 1/16W 0402
RES 54.2K OHM 0.1% 1/16W 0402
RES 54.2K OHM 0.1% 1/16W 0402
RES, 54K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:54.2kohm;
RES, 54K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:54.2kohm;
RES 54.2K OHM 0.1% 1/16W 0402
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-RT0402BRD0754K2LTR-ND | RT0402BRD0754K2L | RT0402BRD0754K2L | 58AK8060 | 898-RT0402BRD0754K2L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 54K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo | RES 54.2K OHM 0.1% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |