Yageo USA YageoThin Film Resistors - SMD 1/16W 523 ohm .1% 25ppm RT0402BRD07523RL

Description
YageoThin Film Resistors - SMD 1/16W 523ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 523ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 523 ohm .1% 25ppm - RT0402BRD07523RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 523 ohm .1% 25ppm
RT0402BRD07523RL
YageoThin Film Resistors - SMD 1/16W 523 ohm .1% 25ppm RT0402BRD07523RL
YageoThin Film Resistors - SMD 1/16W 523ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 523ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4278TR-ND
Chip Resistor - Surface Mount YAG4278TR-ND
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4278CT-ND
Chip Resistor - Surface Mount YAG4278CT-ND
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4278DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4278DKR-ND
Chip Resistor - Surface Mount YAG4278DKR-ND
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3666
Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3666
RES, 523R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 523R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0196
Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0196
RES, 523R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 523R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07523RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07523RL
Chip Resistor - Surface Mount RT0402BRD07523RL
RES SMD 523 OHM 0.1% 1/16W 0402

RES SMD 523 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD07523RL YAG4278TR-ND 58AK3666 RT0402BRD07523RL
Product Name YageoThin Film Resistors - SMD 1/16W 523 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 523R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 523 ohms 523 ohms 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data