Yageo USA Thin Film Resistors - SMD 1/16W 51 ohm .1% 25ppm RT0402BRD0751RL

Description
Thin Film Resistors - SMD 1/16W 51ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 51ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 51 ohm .1% 25ppm - RT0402BRD0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 51 ohm .1% 25ppm
RT0402BRD0751RL
Thin Film Resistors - SMD 1/16W 51 ohm .1% 25ppm RT0402BRD0751RL
Thin Film Resistors - SMD 1/16W 51ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 51ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD0751RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0751RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0751RLCT-ND
RES SMD 51 OHM 0.1% 1/16W 0402

RES SMD 51 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0751RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0751RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0751RLTR-ND
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0751RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0751RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0751RLDKR-ND
RES SMD 51 OHM 0.1% 1/16W 0402

RES SMD 51 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0751RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0751RL
Chip Resistor - Surface Mount RT0402BRD0751RL
RES SMD 51 OHM 0.1% 1/16W 0402

RES SMD 51 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD0751RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD0751RL
Resistors - Chip Resistor - Surface Mount RT0402BRD0751RL
RES SMD 51 OHM 0.1% 1/16W 0402

RES SMD 51 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0194
Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0194
RES, 51R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6410
Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6410
RES, 51R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD0751RL 13-RT0402BRD0751RLCT-ND RT0402BRD0751RL RT0402BRD0751RL 59AK0194
Product Name Thin Film Resistors - SMD 1/16W 51 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 51R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details