Yageo USA RES 48.7K OHM 1/16W .1% SMD 0402 RT0402BRD0748K7L

Description
RES 48.7Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 48.7Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/16W .1% SMD 0402 - RT0402BRD0748K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/16W .1% SMD 0402
RT0402BRD0748K7L
RES 48.7K OHM 1/16W .1% SMD 0402 RT0402BRD0748K7L
RES 48.7Kohm 1/16W .1% SMD 0402

RES 48.7Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4269TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4269TR-ND
Chip Resistor - Surface Mount YAG4269TR-ND
48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4269CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4269CT-ND
Chip Resistor - Surface Mount YAG4269CT-ND
48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4269DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4269DKR-ND
Chip Resistor - Surface Mount YAG4269DKR-ND
48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 48K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3662
Res, 48K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3662
RES, 48K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0748K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0748K7L
Chip Resistor - Surface Mount RT0402BRD0748K7L
RES SMD 48.7KOHM 0.1% 1/16W 0402

RES SMD 48.7KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0748K7L YAG4269TR-ND 58AK3662 RT0402BRD0748K7L
Product Name RES 48.7K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 48K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 48700 ohms 48700 ohms 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers